The ECW-F2155JAQ is a metallized polypropylene film capacitor designed for high-frequency and high-current applications. It features a non-inductive construction with a flame-retardant epoxy resin coating, ensuring durability and reliability. The capacitor has a rated voltage of 250 V.DC and a capacitance of 1.5 µF with a tolerance of ±5%. It operates effectively within a temperature range of -40 °C to +105 °C and exhibits low loss and low hum sound noise characteristics. This capacitor is suitable for use in active filter circuits and is compliant with RoHS directives. It has a dissipation factor (tan d) of less than 0.1% at 20 °C and 1 kHz, and its insulation resistance exceeds 3000 MΩ,àôµF for capacitance values greater than 0.33 µF. The ECW-F2155JAQ is packaged in bulk, with a minimum order quantity of 100 pieces.
CAP FILM 1.5UF 5% 250VDC RADIAL
ECWF(A), Met Polyprop Film Cap, Rad Lead RoHS Compliant: Yes
CAP FILM 1.5UF 5% 250VDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-F2155JAQ | 49W2750 | ECW-F2155JAQ |
| Product Name | Film Capacitors | Ecwf(A), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.5 microF | 1.5 microF |