Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057847-ECST0GY475R
Tolerance: 20 %
Polarity: Polar
Leakage Current: 500 nA
Height: 1.6 mm
Width: 1.6 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057847-ECST0GY475R |
| Product Name | OEM Parts - OEM Parts (C - E) - ECST0GY475R |