CAP TANT 0.33UF 35V 20% 1206 Product overview: ECS-T1VY334R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECS-T1VY334R can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153607-ECS-T1VY334R
Features: General Purpose
Voltage Rating: 35 V
Length: 3.2004 mm
Height - Seated (Max): 1.6002 mm
Capacitance: 330 nF
Tolerance: 20 %
Failure Rate: 0.001 %
Width: 1.6002 mm
Categories: Tantalum Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 35 V
Max Operating Temperature: 125 °C
Case Code (Metric): 3216
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 59-ECS-T1VY334R | 1153607-ECS-T1VY334R |
| Product Name | 0.33UF 35V Capacitor | Tantalum Capacitors - ECS-T1VY334R |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |