CAP TANT 4.7UF 20% 20V 1411 Product overview: ECS-T1DX475R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECS-T1DX475R can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870089-ECS-T1DX475R
Series: TE
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF Molded Tantalum Capacitors 20 V 1411 (3528 Metric)
Package: Reel - TR
Package: 1411 (3528 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.21.0050
Other Part Number: PCS4475TR, PCS4475CT, ECST1DX475R, PCS4475
CAP TANT 4.7UF 20% 20V 1411
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 59-ECS-T1DX475R | 870089-ECS-T1DX475R | ECS-T1DX475R |
| Product Name | 4.7UF 20V Capacitor | Tantalum Capacitors - ECS-T1DX475R | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 4.7 microF | 4.7 microF | |
| WVDC | 20 volts | 20 volts | |
| WVAC | 20 volts |