Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996515-ECS-T1CD226KR
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 10 %
Polarity: Polar
Categories: OEM Parts(C-E)
Case / Package: 7343-31
Alternative Parts (Cross-Reference): ECS-T1CD226KRECST1CD
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 996515-ECS-T1CD226KR |
| Product Name | OEM Parts - OEM Parts (C - E) - ECS-T1CD226KR |