Panasonic Tantalum Capacitors - ECS-H1ED106R ECS-H1ED106R

Description
Manufacturer: Panasonic Win Source Part Number: 870088-ECS-H1ED106R Series: TEH Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 25 V 2917 (7343 Metric) Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Other Part Number: PCT5106CT, PCT5106TR, PCT5106, ECSH1ED106R
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 870088-ECS-H1ED106R Series: TEH Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 25 V 2917 (7343 Metric) Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Other Part Number: PCT5106CT, PCT5106TR, PCT5106, ECSH1ED106R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - ECS-H1ED106R - 870088-ECS-H1ED106R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - ECS-H1ED106R
870088-ECS-H1ED106R
Tantalum Capacitors - ECS-H1ED106R 870088-ECS-H1ED106R
Manufacturer: Panasonic Win Source Part Number: 870088-ECS-H1ED106R Series: TEH Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 25 V 2917 (7343 Metric) Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Other Part Number: PCT5106CT, PCT5106TR, PCT5106, ECSH1ED106R

Manufacturer: Panasonic
Win Source Part Number: 870088-ECS-H1ED106R
Series: TEH
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Molded Tantalum Capacitors 25 V 2917 (7343 Metric)
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
HTSUS: 8532.21.0050
Other Part Number: PCT5106CT, PCT5106TR, PCT5106, ECSH1ED106R

Buy Now
10UF 25V Capacitor - 59-ECS-H1ED106R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UF 25V Capacitor
59-ECS-H1ED106R
10UF 25V Capacitor 59-ECS-H1ED106R
CAP TANT 10UF 20% 25V 2917 Product overview: ECS-H1ED106R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECS-H1ED106R can be used for catalog matching and distributor lookup.

CAP TANT 10UF 20% 25V 2917 Product overview: ECS-H1ED106R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECS-H1ED106R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 870088-ECS-H1ED106R 59-ECS-H1ED106R
Product Name Tantalum Capacitors - ECS-H1ED106R 10UF 25V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Surface Mount Technology
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 1814577 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers