Panasonic 10pF 100V Capacitor ECRKN010C61W

Description
Cap Trimmer Ceramic 3/10pF 100V N400400 ppm/C 0% to 50% Top Adj 85C Embossed T/R Product overview: ECRKN010C61W from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-ECRKN010C61W can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Trimmer Ceramic 3/10pF 100V N400400 ppm/C 0% to 50% Top Adj 85C Embossed T/R Product overview: ECRKN010C61W from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-ECRKN010C61W can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10pF 100V Capacitor
65-ECRKN010C61W
10pF 100V Capacitor 65-ECRKN010C61W
Cap Trimmer Ceramic 3/10pF 100V N400400 ppm/C 0% to 50% Top Adj 85C Embossed T/R Product overview: ECRKN010C61W from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-ECRKN010C61W can be used for catalog matching and distributor lookup.

Cap Trimmer Ceramic 3/10pF 100V N400400 ppm/C 0% to 50% Top Adj 85C Embossed T/R Product overview: ECRKN010C61W from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-ECRKN010C61W can be used for catalog matching and distributor lookup.

Supplier's Site
Trimmers, Variable Capacitors - ECRKN010C61W - 1178122-ECRKN010C61W - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - ECRKN010C61W
1178122-ECRKN010C61W
Trimmers, Variable Capacitors - ECRKN010C61W 1178122-ECRKN010C61W
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178122-ECRKN010C61W Length: 3.2 mm Tolerance: 50 % Material: Ceramic Categories: Trimmers,Variable Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 4.5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178122-ECRKN010C61W
Length: 3.2 mm
Tolerance: 50 %
Material: Ceramic
Categories: Trimmers,Variable Capacitors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Depth: 4.5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 65-ECRKN010C61W 1178122-ECRKN010C61W
Product Name 10pF 100V Capacitor Trimmers, Variable Capacitors - ECRKN010C61W
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10G102J5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details