The Safety Cap, 0.22µF, X2, 310V, Radial, is a metallized polypropylene film capacitor designed for automotive applications. It complies with UL/CSA and European safety regulations, featuring a safety mechanism suitable for Class X2 applications. This capacitor offers high humidity resistance, rated for operation at temperatures from -40°C to +110°C, and can withstand thermal shock with 1000 cycles between -40°C and 85°C. It is AEC-Q200 compliant and RoHS compliant, ensuring it meets industry standards for safety and environmental regulations. The capacitor has a capacitance tolerance of ±10% (K) or ±20% (M) and is suitable for use as an interference suppressor in automotive circuits. Its maximum AC voltage rating is 310V, making it suitable for applications requiring robust voltage handling.
SAFETY CAP, 0.22UF, X2, 310V, RADIAL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 13AJ5685 |
| Product Name | Safety Cap, 0.22Uf, X2, 310V, Radial Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor |