The Safety Cap, 0.22µF, X2, 310V, Radial from Panasonic is a metallized polypropylene film capacitor designed for automotive applications. It complies with UL/CSA and European safety regulations, featuring a safety mechanism suitable for Class X2 applications. The capacitor exhibits high humidity resistance, rated for operation at temperatures between -40°C and +110°C, and can withstand thermal shock with 1000 cycles between -40°C and +85°C. It is AEC-Q200 compliant and RoHS compliant, ensuring it meets industry standards for safety and environmental regulations. The capacitor has a capacitance tolerance of ±10% (K) or ±20% (M) and is suitable for use as an interference suppressor in automotive circuits. The maximum AC voltage rating is 310V, with a basic nominal voltage considered as 240V.
SAFETY CAP, 0.22UF, X2, 310V, RADIAL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 13AJ5681 |
| Product Name | Safety Cap, 0.22Uf, X2, 310V, Radial Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor |