Panasonic Cap, Sup, X2, Pp, 0.68Uf, 275V, Rad; Capacitance Panasonic ECQUAAF684TA

Description
CAP, SUP, X2, PP, 0.68UF, 275V, RAD; Capacitance:0.68µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes
Datasheet
Description
CAP, SUP, X2, PP, 0.68UF, 275V, RAD; Capacitance:0.68µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Sup, X2, Pp, 0.68Uf, 275V, Rad; Capacitance Panasonic - 74AC0281 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 0.68Uf, 275V, Rad; Capacitance Panasonic
74AC0281
Cap, Sup, X2, Pp, 0.68Uf, 275V, Rad; Capacitance Panasonic 74AC0281
CAP, SUP, X2, PP, 0.68UF, 275V, RAD; Capacitance:0.68µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 0.68UF, 275V, RAD; Capacitance:0.68µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74AC0281
Product Name Cap, Sup, X2, Pp, 0.68Uf, 275V, Rad; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers