Panasonic Film Capacitors ECQUAAF475SA

Description
Capacitor Polyprop ECQUA 4.7uF +-20% 27
Request a Quote Datasheet
Description
Capacitor Polyprop ECQUA 4.7uF +-20% 27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1805187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1805187
Film Capacitors 1805187
Capacitor Polyprop ECQUA 4.7uF +-20% 27

Capacitor Polyprop ECQUA 4.7uF +-20% 27

Supplier's Site
Cap, Sup, X2, Pp, 4.7Uf, 275V, Rad; Capacitance Panasonic - 74AC0275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 4.7Uf, 275V, Rad; Capacitance Panasonic
74AC0275
Cap, Sup, X2, Pp, 4.7Uf, 275V, Rad; Capacitance Panasonic 74AC0275
CAP, SUP, X2, PP, 4.7UF, 275V, RAD; Capacitance:4.7µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 4.7UF, 275V, RAD; Capacitance:4.7µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1805187 74AC0275
Product Name Film Capacitors Cap, Sup, X2, Pp, 4.7Uf, 275V, Rad; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Capacitors - 1725587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Polymer Capacitor - 277XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers