Panasonic Film Capacitors ECQUAAF475S1

Description
Capacitor Polyprop ECQUA 4.7uF +-20% 275
Request a Quote Datasheet
Description
Capacitor Polyprop ECQUA 4.7uF +-20% 275
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1804763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1804763
Film Capacitors 1804763
Capacitor Polyprop ECQUA 4.7uF +-20% 275

Capacitor Polyprop ECQUA 4.7uF +-20% 275

Supplier's Site
Film Capacitors - 1805149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1805149
Film Capacitors 1805149
Capacitor Polyprop ECQUA 4.7uF +-20% 275

Capacitor Polyprop ECQUA 4.7uF +-20% 275

Supplier's Site
Cap, Sup, X2, Pp, 4.7Uf, 275V, Rad; Capacitance Panasonic - 74AC0276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 4.7Uf, 275V, Rad; Capacitance Panasonic
74AC0276
Cap, Sup, X2, Pp, 4.7Uf, 275V, Rad; Capacitance Panasonic 74AC0276
CAP, SUP, X2, PP, 4.7UF, 275V, RAD; Capacitance:4.7µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 4.7UF, 275V, RAD; Capacitance:4.7µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1804763 74AC0276
Product Name Film Capacitors Cap, Sup, X2, Pp, 4.7Uf, 275V, Rad; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 106AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1833301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details