Panasonic Film Capacitors ECQUAAF474TA

Description
Capacitor Polyprop ECQUA 0.47uF +-10% 27
Request a Quote Datasheet
Description
Capacitor Polyprop ECQUA 0.47uF +-10% 27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1805169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1805169
Film Capacitors 1805169
Capacitor Polyprop ECQUA 0.47uF +-10% 27

Capacitor Polyprop ECQUA 0.47uF +-10% 27

Supplier's Site
Film Capacitors - 1804768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1804768
Film Capacitors 1804768
Capacitor Polyprop ECQUA 0.47uF +-10% 27

Capacitor Polyprop ECQUA 0.47uF +-10% 27

Supplier's Site
Cap, Sup, X2, Pp, 0.47Uf, 275V, Rad; Capacitance Panasonic - 74AC0273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 0.47Uf, 275V, Rad; Capacitance Panasonic
74AC0273
Cap, Sup, X2, Pp, 0.47Uf, 275V, Rad; Capacitance Panasonic 74AC0273
CAP, SUP, X2, PP, 0.47UF, 275V, RAD; Capacitance:0.47µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 0.47UF, 275V, RAD; Capacitance:0.47µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1805169 74AC0273
Product Name Film Capacitors Cap, Sup, X2, Pp, 0.47Uf, 275V, Rad; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details