Panasonic Film Capacitors ECQUAAF474K

Description
Film Capacitor X2 275V 0.47uF 10%
Request a Quote Datasheet
Description
Film Capacitor X2 275V 0.47uF 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7398644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7398644
Film Capacitors 7398644
Film Capacitor X2 275V 0.47uF 10%

Film Capacitor X2 275V 0.47uF 10%

Supplier's Site
Capacitors - ECQUAAF474K - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECQUAAF474K
Capacitors ECQUAAF474K
470nF ±10% X2 Plugin,P=22.5mm Safety Capacitors ROHS

470nF ±10% X2 Plugin,P=22.5mm Safety Capacitors ROHS

Supplier's Site
Cap, 0.47Μf, 10%, Pp; Capacitance Panasonic - 47AC4557 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 10%, Pp; Capacitance Panasonic
47AC4557
Cap, 0.47Μf, 10%, Pp; Capacitance Panasonic 47AC4557
CAP, 0.47µF, 10%, PP; Capacitance:0.47µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 0.47µF, 10%, PP; Capacitance:0.47µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7398644 ECQUAAF474K 47AC4557
Product Name Film Capacitors Capacitors Cap, 0.47Μf, 10%, Pp; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes Yes
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details