Panasonic Film Capacitors ECQUAAF334TA

Description
Capacitor Polyprop ECQUA 0.33uF +-10% 2
Request a Quote Datasheet
Description
Capacitor Polyprop ECQUA 0.33uF +-10% 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1805165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1805165
Film Capacitors 1805165
Capacitor Polyprop ECQUA 0.33uF +-10% 2

Capacitor Polyprop ECQUA 0.33uF +-10% 2

Supplier's Site
Film Capacitors - 1804767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1804767
Film Capacitors 1804767
Capacitor Polyprop ECQUA 0.33uF +-10% 2

Capacitor Polyprop ECQUA 0.33uF +-10% 2

Supplier's Site
Cap, Sup, X2, Pp, 0.33Uf, 275V, Rad; Capacitance Panasonic - 74AC0265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 0.33Uf, 275V, Rad; Capacitance Panasonic
74AC0265
Cap, Sup, X2, Pp, 0.33Uf, 275V, Rad; Capacitance Panasonic 74AC0265
CAP, SUP, X2, PP, 0.33UF, 275V, RAD; Capacitance:0.33µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 0.33UF, 275V, RAD; Capacitance:0.33µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1805165 74AC0265
Product Name Film Capacitors Cap, Sup, X2, Pp, 0.33Uf, 275V, Rad; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details