Panasonic Film Capacitors ECQUAAF334S1

Description
Capacitor Polyprop ECQUA 0.33uF +-20% 27
Request a Quote
Description
Capacitor Polyprop ECQUA 0.33uF +-20% 27
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1804756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1804756
Film Capacitors 1804756
Capacitor Polyprop ECQUA 0.33uF +-20% 27

Capacitor Polyprop ECQUA 0.33uF +-20% 27

Supplier's Site
Film Capacitors - 1805163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1805163
Film Capacitors 1805163
Capacitor Polyprop ECQUA 0.33uF +-20% 27

Capacitor Polyprop ECQUA 0.33uF +-20% 27

Supplier's Site
Cap, Sup, X2, Pp, 0.33Uf, 275V, Rad; Capacitance Panasonic - 74AC0264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 0.33Uf, 275V, Rad; Capacitance Panasonic
74AC0264
Cap, Sup, X2, Pp, 0.33Uf, 275V, Rad; Capacitance Panasonic 74AC0264
CAP, SUP, X2, PP, 0.33UF, 275V, RAD; Capacitance:0.33µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 0.33UF, 275V, RAD; Capacitance:0.33µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1804756 74AC0264
Product Name Film Capacitors Cap, Sup, X2, Pp, 0.33Uf, 275V, Rad; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers