Panasonic Film Capacitors ECQUAAF334M

Description
Film Capacitor X2 275V 0.33uF 20%
Request a Quote Datasheet
Description
Film Capacitor X2 275V 0.33uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7398641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7398641
Film Capacitors 7398641
Film Capacitor X2 275V 0.33uF 20%

Film Capacitor X2 275V 0.33uF 20%

Supplier's Site
Film Capacitors - 1038617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1038617
Film Capacitors 1038617
Film Capacitor X2 275V 0.33uF 20%

Film Capacitor X2 275V 0.33uF 20%

Supplier's Site
Cap, 0.33Μf, 20%, Pp; Capacitance Panasonic - 62W6581 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 20%, Pp; Capacitance Panasonic
62W6581
Cap, 0.33Μf, 20%, Pp; Capacitance Panasonic 62W6581
CAP, 0.33µF, 20%, PP; Capacitance:0.33µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 0.33µF, 20%, PP; Capacitance:0.33µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7398641 62W6581
Product Name Film Capacitors Cap, 0.33Μf, 20%, Pp; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-107AXZ016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Operating Temperature 105 C (221 F)
View Details
3 suppliers
Film Capacitors - 1833369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details