Panasonic Film Capacitors ECQUAAF225TA

Description
Capacitor Polyprop ECQUA 2.2uF +-10% 27
Request a Quote Datasheet
Description
Capacitor Polyprop ECQUA 2.2uF +-10% 27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1805145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1805145
Film Capacitors 1805145
Capacitor Polyprop ECQUA 2.2uF +-10% 27

Capacitor Polyprop ECQUA 2.2uF +-10% 27

Supplier's Site
Film Capacitors - 1804772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1804772
Film Capacitors 1804772
Capacitor Polyprop ECQUA 2.2uF +-10% 27

Capacitor Polyprop ECQUA 2.2uF +-10% 27

Supplier's Site
Cap, Sup, X2, Pp, 2.2Uf, 275V, Rad; Capacitance Panasonic - 74AC0261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 2.2Uf, 275V, Rad; Capacitance Panasonic
74AC0261
Cap, Sup, X2, Pp, 2.2Uf, 275V, Rad; Capacitance Panasonic 74AC0261
CAP, SUP, X2, PP, 2.2UF, 275V, RAD; Capacitance:2.2µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 2.2UF, 275V, RAD; Capacitance:2.2µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1805145 74AC0261
Product Name Film Capacitors Cap, Sup, X2, Pp, 2.2Uf, 275V, Rad; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF1R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details