CAP, SUP, X2, PP, 1UF, 275V, RAD; Capacitance:1µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 74AC0245 |
| Product Name | Cap, Sup, X2, Pp, 1Uf, 275V, Rad; Capacitance Panasonic |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Polypropylene; PP (Polypropylene) |
| Capacitance Range | 1 microF |