Panasonic Film Capacitors ECQUAAF105MA

Description
Film Capacitor X2 275V 1uF 20%
Request a Quote Datasheet
Description
Film Capacitor X2 275V 1uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7400707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7400707
Film Capacitors 7400707
Film Capacitor X2 275V 1uF 20%

Film Capacitor X2 275V 1uF 20%

Supplier's Site
Capacitor Film Pp, 1Uf, 20%, 275V, Radial; Dielectric Type Panasonic - 58T1728 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pp, 1Uf, 20%, 275V, Radial; Dielectric Type Panasonic
58T1728
Capacitor Film Pp, 1Uf, 20%, 275V, Radial; Dielectric Type Panasonic 58T1728
CAPACITOR FILM PP, 1UF, 20%, 275V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM PP, 1UF, 20%, 275V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7400707 58T1728
Product Name Film Capacitors Capacitor Film Pp, 1Uf, 20%, 275V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers