Panasonic Film Capacitors ECQUAAF105K

Description
Film Capacitor X2 275V 1uF 10%
Request a Quote Datasheet
Description
Film Capacitor X2 275V 1uF 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7398654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7398654
Film Capacitors 7398654
Film Capacitor X2 275V 1uF 10%

Film Capacitor X2 275V 1uF 10%

Supplier's Site
Film Capacitors - 7398654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7398654P
Film Capacitors 7398654P
Film Capacitor X2 275V 1uF 10%

Film Capacitor X2 275V 1uF 10%

Supplier's Site
Capacitors - ECQUAAF105K - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECQUAAF105K
Capacitors ECQUAAF105K
1uF ±10% X2 275V Plugin,P=22.5mm Safety Capacitors ROHS

1uF ±10% X2 275V Plugin,P=22.5mm Safety Capacitors ROHS

Supplier's Site
Cap, 1Μf, 10%, Pp; Capacitance Panasonic - 47AC4553 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 10%, Pp; Capacitance Panasonic
47AC4553
Cap, 1Μf, 10%, Pp; Capacitance Panasonic 47AC4553
CAP, 1µF, 10%, PP; Capacitance:1µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:-; Capacitor RoHS Compliant: Yes

CAP, 1µF, 10%, PP; Capacitance:1µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:-; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
ECQUAAF105K
Capacitors >> Suppression Capacitors ECQUAAF105K
1uF ±10% X2 275V Plugin,P=22.5mm Suppression Capacitors ROHS

1uF ±10% X2 275V Plugin,P=22.5mm Suppression Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7398654 7398654P ECQUAAF105K 47AC4553 ECQUAAF105K
Product Name Film Capacitors Film Capacitors Capacitors Cap, 1Μf, 10%, Pp; Capacitance Panasonic Capacitors >> Suppression Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SVL035MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers