CAP, 0.1µF, 10%, PP; Capacitance:0.1µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:-; CapacitorRoHS Compliant: Yes
100nF ±10% X2 275V Plugin,P=15mm Safety Capacitors ROHS
100nF ±10% X2 275V Plugin,P=15mm Suppression Capacitors ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 47AC4552 | ECQUAAF104K | ECQUAAF104K |
| Product Name | Cap, 0.1Μf, 10%, Pp; Capacitance Panasonic | Capacitors | Capacitors >> Suppression Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; PP (Polypropylene) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 275 volts |