Panasonic Cap, 0.47Μf, 20%, Pet; Capacitance Panasonic ECQU3A474MG

Description
CAP, 0.47µF, 20%, PET; Capacitance:0.47µF; Suppression Class:X1; Product Range:ECQUG Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 20%; dv/dt Rating:-; CapacitorRoHS Compliant: Yes
Datasheet
Description
CAP, 0.47µF, 20%, PET; Capacitance:0.47µF; Suppression Class:X1; Product Range:ECQUG Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 20%; dv/dt Rating:-; CapacitorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Μf, 20%, Pet; Capacitance Panasonic - 62W6613 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 20%, Pet; Capacitance Panasonic
62W6613
Cap, 0.47Μf, 20%, Pet; Capacitance Panasonic 62W6613
CAP, 0.47µF, 20%, PET; Capacitance:0.47µF; Suppression Class:X1; Product Range:ECQUG Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 20%; dv/dt Rating:-; CapacitorRoHS Compliant: Yes

CAP, 0.47µF, 20%, PET; Capacitance:0.47µF; Suppression Class:X1; Product Range:ECQUG Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 20%; dv/dt Rating:-; CapacitorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6613
Product Name Cap, 0.47Μf, 20%, Pet; Capacitance Panasonic
Capacitance Type Fixed
Electrostatic Capacitors Polyester; PET (Polyester)
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details