Panasonic Cap, Sup, X2, Pet, 1000Pf, 275V, Rad; Dielectric Type Panasonic ECQU2A102ML

Description
CAP, SUP, X2, PET, 1000PF, 275V, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, SUP, X2, PET, 1000PF, 275V, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Sup, X2, Pet, 1000Pf, 275V, Rad; Dielectric Type Panasonic - 85Y4665 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pet, 1000Pf, 275V, Rad; Dielectric Type Panasonic
85Y4665
Cap, Sup, X2, Pet, 1000Pf, 275V, Rad; Dielectric Type Panasonic 85Y4665
CAP, SUP, X2, PET, 1000PF, 275V, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUP, X2, PET, 1000PF, 275V, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4665
Product Name Cap, Sup, X2, Pet, 1000Pf, 275V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers