Panasonic Film Capacitors ECQE6683JF

Description
Film capacitor,68nF 630V 5%
Request a Quote Datasheet
Description
Film capacitor,68nF 630V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224921
Film Capacitors 6224921
Film capacitor,68nF 630V 5%

Film capacitor,68nF 630V 5%

Supplier's Site
Cap, 0.068Μf, 630V, 5%, Pet; Capacitance Panasonic - 62W6576 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 630V, 5%, Pet; Capacitance Panasonic
62W6576
Cap, 0.068Μf, 630V, 5%, Pet; Capacitance Panasonic 62W6576
CAP, 0.068µF, 630V, 5%, PET; Capacitance:68000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.068µF, 630V, 5%, PET; Capacitance:68000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 6224921 62W6576
Product Name Film Capacitors Cap, 0.068Μf, 630V, 5%, Pet; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Operating Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers