Panasonic Cap, 0.047Μf, 630V, 10%, Pet; Capacitance Panasonic ECQE6473KF

Description
CAP, 0.047µF, 630V, 10%, PET; Capacitance:47000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Description
CAP, 0.047µF, 630V, 10%, PET; Capacitance:47000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.047Μf, 630V, 10%, Pet; Capacitance Panasonic - 47AC4550 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 630V, 10%, Pet; Capacitance Panasonic
47AC4550
Cap, 0.047Μf, 630V, 10%, Pet; Capacitance Panasonic 47AC4550
CAP, 0.047µF, 630V, 10%, PET; Capacitance:47000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.047µF, 630V, 10%, PET; Capacitance:47000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site
Capacitors - ECQE6473KF - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECQE6473KF
Capacitors ECQE6473KF
±10% 630V 47nF -40℃~+105℃ Metallized Polyester Plugin,P=10mm Film Capacitors ROHS

±10% 630V 47nF -40℃~+105℃ Metallized Polyester Plugin,P=10mm Film Capacitors ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 47AC4550 ECQE6473KF
Product Name Cap, 0.047Μf, 630V, 10%, Pet; Capacitance Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors Polyester; PET (Polyester)
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH5R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details