Panasonic Film Capacitors ECQE6473JF

Description
Film capacitor,47nF 630V 5%
Request a Quote Datasheet
Description
Film capacitor,47nF 630V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224937
Film Capacitors 6224937
Film capacitor,47nF 630V 5%

Film capacitor,47nF 630V 5%

Supplier's Site
Film Capacitors - 6224937P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224937P
Film Capacitors 6224937P
Film capacitor,47nF 630V 5%

Film capacitor,47nF 630V 5%

Supplier's Site
Film Capacitors - 1096452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1096452
Film Capacitors 1096452
Film capacitor,47nF 630V 5%

Film capacitor,47nF 630V 5%

Supplier's Site
Cap, Film, Pet, 0.047Uf, 630V, Radial; Dielectric Type Panasonic - 62W6575 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.047Uf, 630V, Radial; Dielectric Type Panasonic
62W6575
Cap, Film, Pet, 0.047Uf, 630V, Radial; Dielectric Type Panasonic 62W6575
CAP, FILM, PET, 0.047UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PET, 0.047UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224937 6224937P 62W6575
Product Name Film Capacitors Film Capacitors Cap, Film, Pet, 0.047Uf, 630V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1812270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details