Panasonic Film Capacitors ECQE6334JF

Description
Film capacitor,330nF 630V 5%
Request a Quote Datasheet
Description
Film capacitor,330nF 630V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224965P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224965P
Film Capacitors 6224965P
Film capacitor,330nF 630V 5%

Film capacitor,330nF 630V 5%

Supplier's Site
Film Capacitors - 1096455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1096455
Film Capacitors 1096455
Film capacitor,330nF 630V 5%

Film capacitor,330nF 630V 5%

Supplier's Site
Cap, 0.33Μf, 630V, 5%, Pet; Capacitance Panasonic - 62W6574 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 630V, 5%, Pet; Capacitance Panasonic
62W6574
Cap, 0.33Μf, 630V, 5%, Pet; Capacitance Panasonic 62W6574
CAP, 0.33µF, 630V, 5%, PET; Capacitance:0.33µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

CAP, 0.33µF, 630V, 5%, PET; Capacitance:0.33µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224965P 1096455 62W6574
Product Name Film Capacitors Film Capacitors Cap, 0.33Μf, 630V, 5%, Pet; Capacitance Panasonic
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1572-1191-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details