Panasonic Film Capacitors ECQE6225JF

Description
Film capacitor,2.2uF 630V 5%
Request a Quote
Description
Film capacitor,2.2uF 630V 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6225003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6225003
Film Capacitors 6225003
Film capacitor,2.2uF 630V 5%

Film capacitor,2.2uF 630V 5%

Supplier's Site
Film Capacitors - 6225003P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6225003P
Film Capacitors 6225003P
Film capacitor,2.2uF 630V 5%

Film capacitor,2.2uF 630V 5%

Supplier's Site
Film Capacitors - 1096459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1096459
Film Capacitors 1096459
Film capacitor,2.2uF 630V 5%

Film capacitor,2.2uF 630V 5%

Supplier's Site
Cap, 2.2Μf, 630V, 5%, Pet; Capacitance Panasonic - 62W6572 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 630V, 5%, Pet; Capacitance Panasonic
62W6572
Cap, 2.2Μf, 630V, 5%, Pet; Capacitance Panasonic 62W6572
CAP, 2.2µF, 630V, 5%, PET; Capacitance:2.2µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 2.2µF, 630V, 5%, PET; Capacitance:2.2µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6225003 6225003P 62W6572
Product Name Film Capacitors Film Capacitors Cap, 2.2Μf, 630V, 5%, Pet; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers