CAP, 0.22µF, 630V, 10%, PET; Capacitance:0.22µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
±10% 630V 220nF -40°C~+105°C Metallized Polyester Plugin,P=15mm Film Capacitors ROHS
±10% 630V 220nF -40℃~+105℃ Metallized Polyester Plugin,P=15mm Film Capacitors ROHS
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 47AC4548 | ECQE6224KF | ECQE6224KF |
| Product Name | Cap, 0.22Μf, 630V, 10%, Pet; Capacitance Panasonic | Capacitors >> Film Capacitors | Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Electrostatic Capacitors | Polyester; PET (Polyester) | Polyester; Metallized Polyester | |
| Capacitance Range | 0.2200 microF | 0.2200 microF |