Panasonic Film Capacitors ECQE6224JF

Description
Film capacitor,220nF 630V 5%
Request a Quote Datasheet
Description
Film capacitor,220nF 630V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224959
Film Capacitors 6224959
Film capacitor,220nF 630V 5%

Film capacitor,220nF 630V 5%

Supplier's Site
Film Capacitors - 6224959P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224959P
Film Capacitors 6224959P
Film capacitor,220nF 630V 5%

Film capacitor,220nF 630V 5%

Supplier's Site
Film Capacitors - 1096454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1096454
Film Capacitors 1096454
Film capacitor,220nF 630V 5%

Film capacitor,220nF 630V 5%

Supplier's Site
Cap, 0.22Μf, 630V, 5%, Pet; Capacitance Panasonic - 62W6571 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 630V, 5%, Pet; Capacitance Panasonic
62W6571
Cap, 0.22Μf, 630V, 5%, Pet; Capacitance Panasonic 62W6571
CAP, 0.22µF, 630V, 5%, PET; Capacitance:0.22µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

CAP, 0.22µF, 630V, 5%, PET; Capacitance:0.22µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224959 6224959P 62W6571
Product Name Film Capacitors Film Capacitors Cap, 0.22Μf, 630V, 5%, Pet; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-30-35X35X5-G-0R5-B-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details