Panasonic Cap, 0.1Μf, 630V, 10%, Pet; Capacitance Panasonic ECQE6104KF

Description
CAP, 0.1µF, 630V, 10%, PET; Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes
Description
CAP, 0.1µF, 630V, 10%, PET; Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Μf, 630V, 10%, Pet; Capacitance Panasonic - 47AC4545 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 630V, 10%, Pet; Capacitance Panasonic
47AC4545
Cap, 0.1Μf, 630V, 10%, Pet; Capacitance Panasonic 47AC4545
CAP, 0.1µF, 630V, 10%, PET; Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

CAP, 0.1µF, 630V, 10%, PET; Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

Supplier's Site
Capacitors - ECQE6104KF - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECQE6104KF
Capacitors ECQE6104KF
±10% 630V 100nF -40℃~+105℃ Polyester Plugin,P=15mm Film Capacitors ROHS

±10% 630V 100nF -40℃~+105℃ Polyester Plugin,P=15mm Film Capacitors ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 47AC4545 ECQE6104KF
Product Name Cap, 0.1Μf, 630V, 10%, Pet; Capacitance Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; PET (Polyester)
Capacitance Range 0.1000 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1896829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers