Panasonic Through-Hole 400V 0.47uF Capacitor ECQE4474JF

Description
Film Capacitor, Polyester, 400V, 5% +Tol, 5% -Tol, 0.47uF, Through Hole Mount, 7331, RADIAL LEADED Product overview: ECQE4474JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 0.47uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECQE4474JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor, Polyester, 400V, 5% +Tol, 5% -Tol, 0.47uF, Through Hole Mount, 7331, RADIAL LEADED Product overview: ECQE4474JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 0.47uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECQE4474JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 400V 0.47uF Capacitor
3-ECQE4474JF
Through-Hole 400V 0.47uF Capacitor 3-ECQE4474JF
Film Capacitor, Polyester, 400V, 5% +Tol, 5% -Tol, 0.47uF, Through Hole Mount, 7331, RADIAL LEADED Product overview: ECQE4474JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 0.47uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECQE4474JF can be used for catalog matching and distributor lookup.

Film Capacitor, Polyester, 400V, 5% +Tol, 5% -Tol, 0.47uF, Through Hole Mount, 7331, RADIAL LEADED Product overview: ECQE4474JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 0.47uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECQE4474JF can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 6224842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224842
Film Capacitors 6224842
Film capacitor,470nF 400V 5%

Film capacitor,470nF 400V 5%

Supplier's Site
Film Capacitors - 6224842P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224842P
Film Capacitors 6224842P
Film capacitor,470nF 400V 5%

Film capacitor,470nF 400V 5%

Supplier's Site
Film Capacitors - 1095383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1095383
Film Capacitors 1095383
Film capacitor,470nF 400V 5%

Film capacitor,470nF 400V 5%

Supplier's Site
Cap, 0.47Μf, 400V, 5%, Pet; Capacitance Panasonic - 62W6565 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 400V, 5%, Pet; Capacitance Panasonic
62W6565
Cap, 0.47Μf, 400V, 5%, Pet; Capacitance Panasonic 62W6565
CAP, 0.47µF, 400V, 5%, PET; Capacitance:0.47µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

CAP, 0.47µF, 400V, 5%, PET; Capacitance:0.47µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3-ECQE4474JF 6224842 6224842P 62W6565
Product Name Through-Hole 400V 0.47uF Capacitor Film Capacitors Film Capacitors Cap, 0.47Μf, 400V, 5%, Pet; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) 105 C (221 F)
Capacitance Range 470000 microF 0.4700 microF
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-2685-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - C11CF1R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers