CAP, 0.047µF, 400V, 10%, PET; Capacitance:47000pF;
±10% 400V 47nF -40℃~+105℃ Metallized Polyester Plugin,P=10mm Film Capacitors ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 47AC4542 | ECQE4473KF |
| Product Name | Cap, 0.047Μf, 400V, 10%, Pet; Capacitance Panasonic | Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Electrostatic Capacitors | Polyester; PET (Polyester) | |
| Capacitance Range | 0.0470 microF |