Panasonic Film Capacitors ECQE4473JF

Description
Film capacitor,47nF 400V 5%
Request a Quote Datasheet
Description
Film capacitor,47nF 400V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224808
Film Capacitors 6224808
Film capacitor,47nF 400V 5%

Film capacitor,47nF 400V 5%

Supplier's Site
Film Capacitors - 1095333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1095333
Film Capacitors 1095333
Film capacitor,47nF 400V 5%

Film capacitor,47nF 400V 5%

Supplier's Site
Cap, Film, Pet, 0.047Uf, 400V, Radial; Dielectric Type Panasonic - 62W6564 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.047Uf, 400V, Radial; Dielectric Type Panasonic
62W6564
Cap, Film, Pet, 0.047Uf, 400V, Radial; Dielectric Type Panasonic 62W6564
CAP, FILM, PET, 0.047UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PET, 0.047UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 6224808 62W6564
Product Name Film Capacitors Cap, Film, Pet, 0.047Uf, 400V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Operating Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2678-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details