Panasonic Capacitors >> Film Capacitors ECQE4224KF

Description
±10% 400V 220nF -40°C~+105°C Metallized Polyester Plugin,P=15mm Film Capacitors ROHS
Datasheet
Description
±10% 400V 220nF -40°C~+105°C Metallized Polyester Plugin,P=15mm Film Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Film Capacitors
ECQE4224KF
Capacitors >> Film Capacitors ECQE4224KF
±10% 400V 220nF -40°C~+105°C Metallized Polyester Plugin,P=15mm Film Capacitors ROHS

±10% 400V 220nF -40°C~+105°C Metallized Polyester Plugin,P=15mm Film Capacitors ROHS

Supplier's Site Datasheet
Cap, 0.22Μf, 400V, 10%, Pet; Capacitance Panasonic - 47AC4541 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 400V, 10%, Pet; Capacitance Panasonic
47AC4541
Cap, 0.22Μf, 400V, 10%, Pet; Capacitance Panasonic 47AC4541
CAP, 0.22µF, 400V, 10%, PET; Capacitance:0.22µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.22µF, 400V, 10%, PET; Capacitance:0.22µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site
Capacitors - ECQE4224KF - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECQE4224KF
Capacitors ECQE4224KF
±10% 400V 220nF -40℃~+105℃ Metallized Polyester Plugin,P=15mm Film Capacitors ROHS

±10% 400V 220nF -40℃~+105℃ Metallized Polyester Plugin,P=15mm Film Capacitors ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number ECQE4224KF 47AC4541 ECQE4224KF
Product Name Capacitors >> Film Capacitors Cap, 0.22Μf, 400V, 10%, Pet; Capacitance Panasonic Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908674P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details