Panasonic Through-Hole 400V 0.022uF Capacitor ECQE4223JF

Description
Film Capacitor, Polyester, 400V, 5% +Tol, 5% -Tol, 0.022uF, Through Hole Mount, 4119, RADIAL LEADED Product overview: ECQE4223JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 0.022uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECQE4223JF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Film Capacitor, Polyester, 400V, 5% +Tol, 5% -Tol, 0.022uF, Through Hole Mount, 4119, RADIAL LEADED Product overview: ECQE4223JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 0.022uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECQE4223JF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 400V 0.022uF Capacitor
3-ECQE4223JF
Through-Hole 400V 0.022uF Capacitor 3-ECQE4223JF
Film Capacitor, Polyester, 400V, 5% +Tol, 5% -Tol, 0.022uF, Through Hole Mount, 4119, RADIAL LEADED Product overview: ECQE4223JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 0.022uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECQE4223JF can be used for catalog matching and distributor lookup.

Film Capacitor, Polyester, 400V, 5% +Tol, 5% -Tol, 0.022uF, Through Hole Mount, 4119, RADIAL LEADED Product overview: ECQE4223JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 0.022uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECQE4223JF can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 6224785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224785
Film Capacitors 6224785
Film capacitor,22nF 400V 5%

Film capacitor,22nF 400V 5%

Supplier's Site
Film Capacitors - 6224785P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224785P
Film Capacitors 6224785P
Film capacitor,22nF 400V 5%

Film capacitor,22nF 400V 5%

Supplier's Site
Film Capacitors - 1095315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1095315
Film Capacitors 1095315
Film capacitor,22nF 400V 5%

Film capacitor,22nF 400V 5%

Supplier's Site
Cap, Film, Pet, 0.022Uf, 400V, Radial; Dielectric Type Panasonic - 62W6560 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.022Uf, 400V, Radial; Dielectric Type Panasonic
62W6560
Cap, Film, Pet, 0.022Uf, 400V, Radial; Dielectric Type Panasonic 62W6560
CAP, FILM, PET, 0.022UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PET, 0.022UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3-ECQE4223JF 6224785 6224785P 62W6560
Product Name Through-Hole 400V 0.022uF Capacitor Film Capacitors Film Capacitors Cap, Film, Pet, 0.022Uf, 400V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) 105 C (221 F)
Capacitance Range 22000 microF 0.0220 microF
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 104M06QC22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers