Panasonic Capacitors >> Film Capacitors ECQE4105KF

Description
±10% 400V 1uF -40°C~+105°C Metallized Polyester - Film Capacitors ROHS
Datasheet
Description
±10% 400V 1uF -40°C~+105°C Metallized Polyester - Film Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Film Capacitors
ECQE4105KF
Capacitors >> Film Capacitors ECQE4105KF
±10% 400V 1uF -40°C~+105°C Metallized Polyester - Film Capacitors ROHS

±10% 400V 1uF -40°C~+105°C Metallized Polyester - Film Capacitors ROHS

Supplier's Site
Cap, 1Μf, 400V, 10%, Pet; Capacitance Panasonic - 47AC4540 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 400V, 10%, Pet; Capacitance Panasonic
47AC4540
Cap, 1Μf, 400V, 10%, Pet; Capacitance Panasonic 47AC4540
CAP, 1µF, 400V, 10%, PET; Capacitance:1µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 1µF, 400V, 10%, PET; Capacitance:1µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - ECQE4105KF - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECQE4105KF
Capacitors ECQE4105KF
±10% 400V 1uF -40℃~+105℃ Metallized Polyester Film Capacitors ROHS

±10% 400V 1uF -40℃~+105℃ Metallized Polyester Film Capacitors ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number ECQE4105KF 47AC4540 ECQE4105KF
Product Name Capacitors >> Film Capacitors Cap, 1Μf, 400V, 10%, Pet; Capacitance Panasonic Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB152K#P0 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers