Panasonic Film Capacitors ECQE4104JF

Description
Film capacitor,100nF 400V 5%
Request a Quote Datasheet
Description
Film capacitor,100nF 400V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224820
Film Capacitors 6224820
Film capacitor,100nF 400V 5%

Film capacitor,100nF 400V 5%

Supplier's Site
Film Capacitors - 6224820P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224820P
Film Capacitors 6224820P
Film capacitor,100nF 400V 5%

Film capacitor,100nF 400V 5%

Supplier's Site
Film Capacitors - 1095378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1095378
Film Capacitors 1095378
Film capacitor,100nF 400V 5%

Film capacitor,100nF 400V 5%

Supplier's Site
Cap, Film, Pet, 0.1Uf, 400V, Radial; Dielectric Type Panasonic - 62W6558 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.1Uf, 400V, Radial; Dielectric Type Panasonic
62W6558
Cap, Film, Pet, 0.1Uf, 400V, Radial; Dielectric Type Panasonic 62W6558
CAP, FILM, PET, 0.1UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PET, 0.1UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224820 6224820P 62W6558
Product Name Film Capacitors Film Capacitors Cap, Film, Pet, 0.1Uf, 400V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details