Panasonic Film Capacitors ECQE4103JF

Description
Film capacitor,10nF 400V 5%
Request a Quote Datasheet
Description
Film capacitor,10nF 400V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224779
Film Capacitors 6224779
Film capacitor,10nF 400V 5%

Film capacitor,10nF 400V 5%

Supplier's Site
Film Capacitors - 6224779P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224779P
Film Capacitors 6224779P
Film capacitor,10nF 400V 5%

Film capacitor,10nF 400V 5%

Supplier's Site
Film Capacitors - 1095306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1095306
Film Capacitors 1095306
Film capacitor,10nF 400V 5%

Film capacitor,10nF 400V 5%

Supplier's Site
Cap, Film, Pet, 0.01Uf, 400V, Radial; Dielectric Type Panasonic - 62W6557 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.01Uf, 400V, Radial; Dielectric Type Panasonic
62W6557
Cap, Film, Pet, 0.01Uf, 400V, Radial; Dielectric Type Panasonic 62W6557
CAP, FILM, PET, 0.01UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PET, 0.01UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224779 6224779P 62W6557
Product Name Film Capacitors Film Capacitors Cap, Film, Pet, 0.01Uf, 400V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 224SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers