Panasonic Cap, 0.33Μf, 250V, 10%, Pet; Capacitance Panasonic ECQE2334KF

Description
CAP, 0.33µF, 250V, 10%, PET; Capacitance:0.33µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Description
CAP, 0.33µF, 250V, 10%, PET; Capacitance:0.33µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a metallized polyester film capacitor from the ECQE(F) series, featuring a capacitance of 0.33 µF and a voltage rating of 250V. It has a capacitance tolerance of ±10% and is constructed with a non-inductive design, which enhances its electrical characteristics. The capacitor is coated with flame retardant epoxy resin and is RoHS compliant, making it suitable for various applications, including general-purpose use. The operating temperature range is from -40°C to +105°C, and it exhibits self-healing properties, which can improve reliability in circuit applications. The insulation resistance is specified to be greater than 3000 MΩ¬?µF for capacitance values above 0.33 µF. This capacitor is available in radial leaded form, making it compatible with standard PCB mounting practices.

Datasheet Summary
Powered by GS/AI

The product is a metallized polyester film capacitor from the ECQE(F) series, featuring a capacitance of 0.33 µF and a voltage rating of 250V. It has a capacitance tolerance of ±10% and is constructed with a non-inductive design, which enhances its electrical characteristics. The capacitor is coated with flame retardant epoxy resin and is RoHS compliant, making it suitable for various applications, including general-purpose use. The operating temperature range is from -40°C to +105°C, and it exhibits self-healing properties, which can improve reliability in circuit applications. The insulation resistance is specified to be greater than 3000 MΩ¬?µF for capacitance values above 0.33 µF. This capacitor is available in radial leaded form, making it compatible with standard PCB mounting practices.

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.33Μf, 250V, 10%, Pet; Capacitance Panasonic - 47AC4530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 250V, 10%, Pet; Capacitance Panasonic
47AC4530
Cap, 0.33Μf, 250V, 10%, Pet; Capacitance Panasonic 47AC4530
CAP, 0.33µF, 250V, 10%, PET; Capacitance:0.33µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.33µF, 250V, 10%, PET; Capacitance:0.33µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4530
Product Name Cap, 0.33Μf, 250V, 10%, Pet; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polyester; PET (Polyester)
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers