Panasonic Film Capacitors ECQE2334JF

Description
Film capacitor,330nF 250V 5%
Request a Quote
Description
Film capacitor,330nF 250V 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224707
Film Capacitors 6224707
Film capacitor,330nF 250V 5%

Film capacitor,330nF 250V 5%

Supplier's Site
Film Capacitors - 1621151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1621151
Film Capacitors 1621151
Film capacitor,330nF 250V 5%

Film capacitor,330nF 250V 5%

Supplier's Site
Cap, 0.33Μf, 250V, 5%, Pet; Capacitance Panasonic - 62W6551 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 250V, 5%, Pet; Capacitance Panasonic
62W6551
Cap, 0.33Μf, 250V, 5%, Pet; Capacitance Panasonic 62W6551
CAP, 0.33µF, 250V, 5%, PET; Capacitance:0.33µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

CAP, 0.33µF, 250V, 5%, PET; Capacitance:0.33µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 6224707 62W6551
Product Name Film Capacitors Cap, 0.33Μf, 250V, 5%, Pet; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
Operating Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Capacitor - 106MKP275KJG4 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details