Panasonic Film Capacitors ECQE2333JF

Description
Film capacitor,33nF 250V 5%
Request a Quote
Description
Film capacitor,33nF 250V 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224656
Film Capacitors 6224656
Film capacitor,33nF 250V 5%

Film capacitor,33nF 250V 5%

Supplier's Site
Film Capacitors - 6224656P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224656P
Film Capacitors 6224656P
Film capacitor,33nF 250V 5%

Film capacitor,33nF 250V 5%

Supplier's Site
Film Capacitors - 1094116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1094116
Film Capacitors 1094116
Film capacitor,33nF 250V 5%

Film capacitor,33nF 250V 5%

Supplier's Site
Cap, 0.033Μf, 250V, 5%, Pet; Capacitance Panasonic - 62W6550 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 250V, 5%, Pet; Capacitance Panasonic
62W6550
Cap, 0.033Μf, 250V, 5%, Pet; Capacitance Panasonic 62W6550
CAP, 0.033µF, 250V, 5%, PET; Capacitance:33000pF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.033µF, 250V, 5%, PET; Capacitance:33000pF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224656 6224656P 62W6550
Product Name Film Capacitors Film Capacitors Cap, 0.033Μf, 250V, 5%, Pet; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details