Panasonic Film Capacitors ECQE2225JF

Description
Film capacitor,2.2uF 250V 5%
Request a Quote Datasheet
Description
Film capacitor,2.2uF 250V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224741
Film Capacitors 6224741
Film capacitor,2.2uF 250V 5%

Film capacitor,2.2uF 250V 5%

Supplier's Site
Film Capacitors - 6224741P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224741P
Film Capacitors 6224741P
Film capacitor,2.2uF 250V 5%

Film capacitor,2.2uF 250V 5%

Supplier's Site
Film Capacitors - 1094147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1094147
Film Capacitors 1094147
Film capacitor,2.2uF 250V 5%

Film capacitor,2.2uF 250V 5%

Supplier's Site
Cap, Film, Pet, 2.2Uf, 250V, Radial; Dielectric Type Panasonic - 62W6549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 2.2Uf, 250V, Radial; Dielectric Type Panasonic
62W6549
Cap, Film, Pet, 2.2Uf, 250V, Radial; Dielectric Type Panasonic 62W6549
CAP, FILM, PET, 2.2UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PET, 2.2UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224741 6224741P 62W6549
Product Name Film Capacitors Film Capacitors Cap, Film, Pet, 2.2Uf, 250V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1725970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details