Panasonic Cap, 0.22Μf, 250V, 10%, Pet; Capacitance Panasonic ECQE2224KF

Description
CAP, 0.22µF, 250V, 10%, PET; Capacitance:0.22µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.22µF, 250V, 10%, PET; Capacitance:0.22µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.22Μf, 250V, 10%, Pet; Capacitance Panasonic - 47AC4527 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 250V, 10%, Pet; Capacitance Panasonic
47AC4527
Cap, 0.22Μf, 250V, 10%, Pet; Capacitance Panasonic 47AC4527
CAP, 0.22µF, 250V, 10%, PET; Capacitance:0.22µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.22µF, 250V, 10%, PET; Capacitance:0.22µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4527
Product Name Cap, 0.22Μf, 250V, 10%, Pet; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polyester; PET (Polyester)
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details