Panasonic Film Capacitors ECQE2223JF

Description
Film capacitor,22nF 250V 5%
Request a Quote Datasheet
Description
Film capacitor,22nF 250V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224640
Film Capacitors 6224640
Film capacitor,22nF 250V 5%

Film capacitor,22nF 250V 5%

Supplier's Site
Film Capacitors - 1094115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1094115
Film Capacitors 1094115
Film capacitor,22nF 250V 5%

Film capacitor,22nF 250V 5%

Supplier's Site
Cap, 0.022Μf, 250V, 5%, Pet; Capacitance Panasonic - 62W6547 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 250V, 5%, Pet; Capacitance Panasonic
62W6547
Cap, 0.022Μf, 250V, 5%, Pet; Capacitance Panasonic 62W6547
CAP, 0.022µF, 250V, 5%, PET; Capacitance:22000pF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.022µF, 250V, 5%, PET; Capacitance:22000pF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 6224640 62W6547
Product Name Film Capacitors Cap, 0.022Μf, 250V, 5%, Pet; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Operating Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details