±10% 250V 1uF -40℃~+105℃ Metallized Polyester Plugin,P=15mm Film Capacitors ROHS
CAP, 1µF, 250V, 10%, PET; Capacitance:1µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
±10% 250V 1uF -40°C~+105°C Metallized Polyester Plugin,P=15mm Film Capacitors ROHS
| ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQE2105KF | 47AC4522 | ECQE2105KF |
| Product Name | Capacitors | Cap, 1Μf, 250V, 10%, Pet; Capacitance Panasonic | Capacitors >> Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | ||
| Electrostatic Capacitors | Polyester; PET (Polyester) | Polyester; Metallized Polyester |