CAP, 0.1µF, 250V, 10%, PET; Capacitance:0.1µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 47AC4520 |
| Product Name | Cap, 0.1Μf, 250V, 10%, Pet; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Polyester; PET (Polyester) |
| Capacitance Range | 0.1000 microF |