Panasonic Film Capacitors ECQE2104JF

Description
Film capacitor,100nF 250V 5%
Request a Quote Datasheet
Description
Film capacitor,100nF 250V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224684
Film Capacitors 6224684
Film capacitor,100nF 250V 5%

Film capacitor,100nF 250V 5%

Supplier's Site
Film Capacitors - 6224684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224684P
Film Capacitors 6224684P
Film capacitor,100nF 250V 5%

Film capacitor,100nF 250V 5%

Supplier's Site
Film Capacitors - 1094118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1094118
Film Capacitors 1094118
Film capacitor,100nF 250V 5%

Film capacitor,100nF 250V 5%

Supplier's Site
Cap, 0.1Μf, 250V, 5%, Pet; Capacitance Panasonic - 62W6545 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 250V, 5%, Pet; Capacitance Panasonic
62W6545
Cap, 0.1Μf, 250V, 5%, Pet; Capacitance Panasonic 62W6545
CAP, 0.1µF, 250V, 5%, PET; Capacitance:0.1µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 0.1µF, 250V, 5%, PET; Capacitance:0.1µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224684 6224684P 62W6545
Product Name Film Capacitors Film Capacitors Cap, 0.1Μf, 250V, 5%, Pet; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Capacitor - 104MSR630KCN08 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers