Panasonic OEM Parts - OEM Parts (C - E) - ECQB1H562JF4 ECQB1H562JF4

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974170-ECQB1H562JF4 Mounting: SMD (SMT) Tolerance: 5 % Categories: OEM Parts(C-E) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Dielectric: PET
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974170-ECQB1H562JF4 Mounting: SMD (SMT) Tolerance: 5 % Categories: OEM Parts(C-E) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Dielectric: PET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ECQB1H562JF4 - 974170-ECQB1H562JF4 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ECQB1H562JF4
974170-ECQB1H562JF4
OEM Parts - OEM Parts (C - E) - ECQB1H562JF4 974170-ECQB1H562JF4
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974170-ECQB1H562JF4 Mounting: SMD (SMT) Tolerance: 5 % Categories: OEM Parts(C-E) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Dielectric: PET

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974170-ECQB1H562JF4
Mounting: SMD (SMT)
Tolerance: 5 %
Categories: OEM Parts(C-E)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Dielectric: PET

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 974170-ECQB1H562JF4
Product Name OEM Parts - OEM Parts (C - E) - ECQB1H562JF4
Unlock Full Specs
to access all available technical data